Capital Lighting, Inc. 6105TP-2 Flush Mounts-Bowl Style 495709

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.00 Bulb Type: G24Q-2 Qty: 2 Wattage: 60 Finish: Tawny Port with Brass Accents Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.00 Bulb Type: G24Q-2 Qty: 2 Wattage: 60 Finish: Tawny Port with Brass Accents Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
6105TP-2 Flush Mounts-Bowl Style - 495709 - Capital Lighting, Inc.
Columbus, OH, USA
6105TP-2 Flush Mounts-Bowl Style
495709
6105TP-2 Flush Mounts-Bowl Style 495709
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.00 Bulb Type: G24Q-2 Qty: 2 Wattage: 60 Finish: Tawny Port with Brass Accents Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 8.00
Bulb
Type: G24Q-2
Qty: 2
Wattage: 60
Finish: Tawny Port with Brass Accents
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495709
Product Name 6105TP-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details