Capital Lighting, Inc. 4653SN Bathroom Fixtures-Three Lights 495705

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: White Cased
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: White Cased

Suppliers

Company
Product
Description
Supplier Links
4653SN Bathroom Fixtures-Three Lights - 495705 - Capital Lighting, Inc.
Columbus, OH, USA
4653SN Bathroom Fixtures-Three Lights
495705
4653SN Bathroom Fixtures-Three Lights 495705
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: White Cased

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Bathroom Lights
Glass: White Cased

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495705
Product Name 4653SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details