Capital Lighting, Inc. 6107TP-2 Pendants-Bowl Style 495704

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
6107TP-2 Pendants-Bowl Style - 495704 - Capital Lighting, Inc.
Columbus, OH, USA
6107TP-2 Pendants-Bowl Style
495704
6107TP-2 Pendants-Bowl Style 495704
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495704
Product Name 6107TP-2 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details