Capital Lighting, Inc. Sconces-Double Candle 495656

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779011047 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779011047 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 495656 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
495656
Sconces-Double Candle 495656
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779011047 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Length 12.00
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779011047
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495656
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details