PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Length 12.00
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779011115
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495652 |
| Product Name | Sconces-Double Candle |
| Application | Residential |