PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Prairie Rock
Product Name: One Light Outdoor Fixture
UPC: 783927224659
Category: Outdoor Post Lanterns
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495599 |
| Product Name | 9902PR Exterior -Post/Pier Head |
| Application | Residential; Outdoor |