Capital Lighting, Inc. 9920DCO Exterior -Post/Pier Head 495593

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 13.9 Product Name: One Light Outdoor Fixture UPC: 783927226561 Category: Outdoor Post Lanterns Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 13.9 Product Name: One Light Outdoor Fixture UPC: 783927226561 Category: Outdoor Post Lanterns Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9920DCO Exterior -Post/Pier Head - 495593 - Capital Lighting, Inc.
Columbus, OH, USA
9920DCO Exterior -Post/Pier Head
495593
9920DCO Exterior -Post/Pier Head 495593
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 13.9 Product Name: One Light Outdoor Fixture UPC: 783927226561 Category: Outdoor Post Lanterns Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Copper
Weight: 13.9
Product Name: One Light Outdoor Fixture
UPC: 783927226561
Category: Outdoor Post Lanterns
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495593
Product Name 9920DCO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details