Capital Lighting, Inc. 4287TO/ANTQ Pendants-Bowl Style 495498

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Pendant Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Pendant Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4287TO/ANTQ Pendants-Bowl Style - 495498 - Capital Lighting, Inc.
Columbus, OH, USA
4287TO/ANTQ Pendants-Bowl Style
495498
4287TO/ANTQ Pendants-Bowl Style 495498
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Pendant Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise Shell
Product Name: Three Light Pendant
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495498
Product Name 4287TO/ANTQ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details