Capital Lighting, Inc. 4297TO/FLAME Pendants-Bowl Style 495495

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 46.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Pendant Glass: Flame
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 46.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Pendant Glass: Flame

Suppliers

Company
Product
Description
Supplier Links
4297TO/FLAME Pendants-Bowl Style - 495495 - Capital Lighting, Inc.
Columbus, OH, USA
4297TO/FLAME Pendants-Bowl Style
495495
4297TO/FLAME Pendants-Bowl Style 495495
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 46.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Pendant Glass: Flame

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 46.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tortoise Shell
Product Name: Six Light Pendant
Glass: Flame

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495495
Product Name 4297TO/FLAME Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details