Capital Lighting, Inc. 5913AV Bathroom Fixtures-Three Lights 495494

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
5913AV Bathroom Fixtures-Three Lights - 495494 - Capital Lighting, Inc.
Columbus, OH, USA
5913AV Bathroom Fixtures-Three Lights
495494
5913AV Bathroom Fixtures-Three Lights 495494
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Avignon
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495494
Product Name 5913AV Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details