Capital Lighting, Inc. 4305TO/ANTQ Sconces-Single Glass 495477

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 39.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Wall Bracket Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 39.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Wall Bracket Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4305TO/ANTQ Sconces-Single Glass - 495477 - Capital Lighting, Inc.
Columbus, OH, USA
4305TO/ANTQ Sconces-Single Glass
495477
4305TO/ANTQ Sconces-Single Glass 495477
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 39.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Wall Bracket Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 39.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Product Name: One Light Wall Bracket
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495477
Product Name 4305TO/ANTQ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details