Capital Lighting, Inc. 4281B/MILKY Sconces-Single Glass 495474

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bathroom Lights Glass: Milky Way
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bathroom Lights Glass: Milky Way

Suppliers

Company
Product
Description
Supplier Links
4281B/MILKY Sconces-Single Glass - 495474 - Capital Lighting, Inc.
Columbus, OH, USA
4281B/MILKY Sconces-Single Glass
495474
4281B/MILKY Sconces-Single Glass 495474
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Bathroom Lights Glass: Milky Way

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Bathroom Lights
Glass: Milky Way

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495474
Product Name 4281B/MILKY Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details