Capital Lighting, Inc. 9173PD Exterior -Post/Pier Head 495422

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 51.00 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: Three Light Lantern Head
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 51.00 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: Three Light Lantern Head

Suppliers

Company
Product
Description
Supplier Links
9173PD Exterior -Post/Pier Head - 495422 - Capital Lighting, Inc.
Columbus, OH, USA
9173PD Exterior -Post/Pier Head
495422
9173PD Exterior -Post/Pier Head 495422
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 51.00 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: Three Light Lantern Head

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Ponderosa
Product Name: Three Light Lantern Head

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495422
Product Name 9173PD Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details