Capital Lighting, Inc. Sconces-Double Candle 495345

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012860 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012860 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 495345 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
495345
Sconces-Double Candle 495345
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012860 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779012860
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495345
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details