PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: Three Light Bath Bar
UPC: 633779010453
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495341 |
| Product Name | Bathroom Fixtures-Three Lights |
| Application | Residential |