Capital Lighting, Inc. 5459AP Sconces-Single Glass 495299

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3 Product Name: One Light Bath Fixture UPC: 783927221306 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3 Product Name: One Light Bath Fixture UPC: 783927221306 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5459AP Sconces-Single Glass - 495299 - Capital Lighting, Inc.
Columbus, OH, USA
5459AP Sconces-Single Glass
495299
5459AP Sconces-Single Glass 495299
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3 Product Name: One Light Bath Fixture UPC: 783927221306 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 3
Product Name: One Light Bath Fixture
UPC: 783927221306
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495299
Product Name 5459AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details