Capital Lighting, Inc. 5459OZ Sconces-Single Glass 495297

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Bath Fixture UPC: 783927221337 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Bath Fixture UPC: 783927221337 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5459OZ Sconces-Single Glass - 495297 - Capital Lighting, Inc.
Columbus, OH, USA
5459OZ Sconces-Single Glass
495297
5459OZ Sconces-Single Glass 495297
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Bath Fixture UPC: 783927221337 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3
Product Name: One Light Bath Fixture
UPC: 783927221337
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495297
Product Name 5459OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details