Capital Lighting, Inc. 5460OZ Bathroom Fixtures-Two Lights 495296

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927221351 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927221351 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5460OZ Bathroom Fixtures-Two Lights - 495296 - Capital Lighting, Inc.
Columbus, OH, USA
5460OZ Bathroom Fixtures-Two Lights
495296
5460OZ Bathroom Fixtures-Two Lights 495296
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927221351 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927221351
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495296
Product Name 5460OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details