Capital Lighting, Inc. 5461AP Bathroom Fixtures-Three Lights 495293

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927222983 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927222983 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5461AP Bathroom Fixtures-Three Lights - 495293 - Capital Lighting, Inc.
Columbus, OH, USA
5461AP Bathroom Fixtures-Three Lights
495293
5461AP Bathroom Fixtures-Three Lights 495293
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927222983 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 9
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927222983
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495293
Product Name 5461AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details