PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 11
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927222976
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495292 |
| Product Name | 5462OZ Bathroom Fixtures-Four Lights |
| Application | Residential |