Capital Lighting, Inc. 5461OZ Bathroom Fixtures-Three Lights 495291

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927222990 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927222990 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5461OZ Bathroom Fixtures-Three Lights - 495291 - Capital Lighting, Inc.
Columbus, OH, USA
5461OZ Bathroom Fixtures-Three Lights
495291
5461OZ Bathroom Fixtures-Three Lights 495291
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Wall Mounted Bath Light UPC: 783927222990 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927222990
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495291
Product Name 5461OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details