Capital Lighting, Inc. 9719PR Exterior -Wall Mount 495289

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Prairie Rock Weight: 5.55 Product Name: One Light Outdoor Fixture UPC: 783927224857 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Prairie Rock Weight: 5.55 Product Name: One Light Outdoor Fixture UPC: 783927224857 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9719PR Exterior -Wall Mount - 495289 - Capital Lighting, Inc.
Columbus, OH, USA
9719PR Exterior -Wall Mount
495289
9719PR Exterior -Wall Mount 495289
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Prairie Rock Weight: 5.55 Product Name: One Light Outdoor Fixture UPC: 783927224857 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Prairie Rock
Weight: 5.55
Product Name: One Light Outdoor Fixture
UPC: 783927224857
Category: Outdoor Wall Bracket
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495289
Product Name 9719PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details