Capital Lighting, Inc. 9720PR Exterior -Wall Mount 495287

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927224956 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927224956 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9720PR Exterior -Wall Mount - 495287 - Capital Lighting, Inc.
Columbus, OH, USA
9720PR Exterior -Wall Mount
495287
9720PR Exterior -Wall Mount 495287
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927224956 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Prairie Rock
Weight: 8.45
Product Name: One Light Outdoor Fixture
UPC: 783927224956
Category: Outdoor Wall Bracket
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495287
Product Name 9720PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details