Capital Lighting, Inc. 9837DCO Exterior -Hanging 495286

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Copper Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927226554 Category: Outdoor Ceiling Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 28``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Copper Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927226554 Category: Outdoor Ceiling Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 28``

Suppliers

Company
Product
Description
Supplier Links
9837DCO Exterior -Hanging - 495286 - Capital Lighting, Inc.
Columbus, OH, USA
9837DCO Exterior -Hanging
495286
9837DCO Exterior -Hanging 495286
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Copper Weight: 15 Product Name: One Light Outdoor Fixture UPC: 783927226554 Category: Outdoor Ceiling Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 28``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Copper
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 783927226554
Category: Outdoor Ceiling
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 28``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495286
Product Name 9837DCO Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details