Capital Lighting, Inc. 9811PR Exterior -Ceiling Mount 495284

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Prairie Rock Weight: 8.25 Product Name: Three Light Outdoor Fixture UPC: 783927225267 Category: Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Prairie Rock Weight: 8.25 Product Name: Three Light Outdoor Fixture UPC: 783927225267 Category: Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9811PR Exterior -Ceiling Mount - 495284 - Capital Lighting, Inc.
Columbus, OH, USA
9811PR Exterior -Ceiling Mount
495284
9811PR Exterior -Ceiling Mount 495284
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Prairie Rock Weight: 8.25 Product Name: Three Light Outdoor Fixture UPC: 783927225267 Category: Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.90
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Prairie Rock
Weight: 8.25
Product Name: Three Light Outdoor Fixture
UPC: 783927225267
Category: Outdoor Ceiling
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495284
Product Name 9811PR Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details