Capital Lighting, Inc. 9843BK Exterior -Hanging 495281

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Painted Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226936 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Painted Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226936 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
9843BK Exterior -Hanging - 495281 - Capital Lighting, Inc.
Columbus, OH, USA
9843BK Exterior -Hanging
495281
9843BK Exterior -Hanging 495281
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Painted Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226936 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Painted
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927226936
Category: Outdoor Ceiling
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495281
Product Name 9843BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details