Capital Lighting, Inc. 5989CZ Bathroom Fixtures-Three Lights 495264

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.25 Length 10.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 11 Product Name: Three Light Wall Mounted Bath Light UPC: 783927223683 Category: Wall Mounted Bath Fixture Glass: Antique barley Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.25 Length 10.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 11 Product Name: Three Light Wall Mounted Bath Light UPC: 783927223683 Category: Wall Mounted Bath Fixture Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5989CZ Bathroom Fixtures-Three Lights - 495264 - Capital Lighting, Inc.
Columbus, OH, USA
5989CZ Bathroom Fixtures-Three Lights
495264
5989CZ Bathroom Fixtures-Three Lights 495264
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.25 Length 10.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 11 Product Name: Three Light Wall Mounted Bath Light UPC: 783927223683 Category: Wall Mounted Bath Fixture Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.25
Length 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Carre Bronze
Weight: 11
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927223683
Category: Wall Mounted Bath Fixture
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495264
Product Name 5989CZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details