Capital Lighting, Inc. 9718PR Exterior -Wall Mount 495258

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Prairie Rock Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927224864 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Prairie Rock Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927224864 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9718PR Exterior -Wall Mount - 495258 - Capital Lighting, Inc.
Columbus, OH, USA
9718PR Exterior -Wall Mount
495258
9718PR Exterior -Wall Mount 495258
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Prairie Rock Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927224864 Category: Outdoor Wall Bracket Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Prairie Rock
Weight: 2.05
Product Name: One Light Outdoor Fixture
UPC: 783927224864
Category: Outdoor Wall Bracket
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495258
Product Name 9718PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details