Capital Lighting, Inc. 9532RZ Exterior -Post/Pier Head 495257

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927224918 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927224918 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9532RZ Exterior -Post/Pier Head - 495257 - Capital Lighting, Inc.
Columbus, OH, USA
9532RZ Exterior -Post/Pier Head
495257
9532RZ Exterior -Post/Pier Head 495257
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.9 Product Name: One Light Outdoor Fixture UPC: 783927224918 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 5.9
Product Name: One Light Outdoor Fixture
UPC: 783927224918
Category: Outdoor Post Lanterns
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495257
Product Name 9532RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details