Capital Lighting, Inc. 9538RZ Exterior -Ceiling Mount 495256

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Length 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Rubbed Bronze Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927225137 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Length 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Rubbed Bronze Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927225137 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9538RZ Exterior -Ceiling Mount - 495256 - Capital Lighting, Inc.
Columbus, OH, USA
9538RZ Exterior -Ceiling Mount
495256
9538RZ Exterior -Ceiling Mount 495256
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Length 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Rubbed Bronze Weight: 5.5 Product Name: Three Light Outdoor Fixture UPC: 783927225137 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.50
Length 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Rubbed Bronze
Weight: 5.5
Product Name: Three Light Outdoor Fixture
UPC: 783927225137
Category: Outdoor Ceiling
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495256
Product Name 9538RZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details