Capital Lighting, Inc. 8090CZ Flush Mounts-Bowl Style 495231

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.31 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Carre Bronze Weight: 12.55 Product Name: Two Light Flush Mount UPC: 783927223645 Category: Flush Mount Incandescent Glass: antique barley Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.31 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Carre Bronze Weight: 12.55 Product Name: Two Light Flush Mount UPC: 783927223645 Category: Flush Mount Incandescent Glass: antique barley Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8090CZ Flush Mounts-Bowl Style - 495231 - Capital Lighting, Inc.
Columbus, OH, USA
8090CZ Flush Mounts-Bowl Style
495231
8090CZ Flush Mounts-Bowl Style 495231
PRODUCT DETAILS / SPECS Width/Dia: 20.31 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Carre Bronze Weight: 12.55 Product Name: Two Light Flush Mount UPC: 783927223645 Category: Flush Mount Incandescent Glass: antique barley Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.31
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Carre Bronze
Weight: 12.55
Product Name: Two Light Flush Mount
UPC: 783927223645
Category: Flush Mount Incandescent
Glass: antique barley
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495231
Product Name 8090CZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details