Capital Lighting, Inc. 9042BK Exterior -Wall Mount 495229

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226752 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226752 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9042BK Exterior -Wall Mount - 495229 - Capital Lighting, Inc.
Columbus, OH, USA
9042BK Exterior -Wall Mount
495229
9042BK Exterior -Wall Mount 495229
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226752 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927226752
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495229
Product Name 9042BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details