Capital Lighting, Inc. 9042RZ Exterior -Wall Mount 495227

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226738 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226738 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9042RZ Exterior -Wall Mount - 495227 - Capital Lighting, Inc.
Columbus, OH, USA
9042RZ Exterior -Wall Mount
495227
9042RZ Exterior -Wall Mount 495227
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226738 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927226738
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495227
Product Name 9042RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details