Capital Lighting, Inc. 9031DCO Exterior -Wall Mount 495218

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 9.95 Product Name: One Light Outdoor Fixture UPC: 783927237031 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 9.95 Product Name: One Light Outdoor Fixture UPC: 783927237031 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9031DCO Exterior -Wall Mount - 495218 - Capital Lighting, Inc.
Columbus, OH, USA
9031DCO Exterior -Wall Mount
495218
9031DCO Exterior -Wall Mount 495218
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 9.95 Product Name: One Light Outdoor Fixture UPC: 783927237031 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Copper
Weight: 9.95
Product Name: One Light Outdoor Fixture
UPC: 783927237031
Category: Outdoor Wall Bracket
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495218
Product Name 9031DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details