Capital Lighting, Inc. 9025DCO Exterior -Wall Mount 495210

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927226592 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927226592 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9025DCO Exterior -Wall Mount - 495210 - Capital Lighting, Inc.
Columbus, OH, USA
9025DCO Exterior -Wall Mount
495210
9025DCO Exterior -Wall Mount 495210
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Copper Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927226592 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Copper
Weight: 5.85
Product Name: One Light Outdoor Fixture
UPC: 783927226592
Category: Outdoor Wall Bracket
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495210
Product Name 9025DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details