Capital Lighting, Inc. 9032RZ Exterior -Wall Mount 495209

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927225113 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927225113 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9032RZ Exterior -Wall Mount - 495209 - Capital Lighting, Inc.
Columbus, OH, USA
9032RZ Exterior -Wall Mount
495209
9032RZ Exterior -Wall Mount 495209
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927225113 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927225113
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495209
Product Name 9032RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details