Capital Lighting, Inc. 9041RZ Exterior -Wall Mount 495208

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927226745 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927226745 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9041RZ Exterior -Wall Mount - 495208 - Capital Lighting, Inc.
Columbus, OH, USA
9041RZ Exterior -Wall Mount
495208
9041RZ Exterior -Wall Mount 495208
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927226745 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 5.7
Product Name: One Light Outdoor Fixture
UPC: 783927226745
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495208
Product Name 9041RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details