Capital Lighting, Inc. 9041BK Exterior -Wall Mount 495205

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927226899 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927226899 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9041BK Exterior -Wall Mount - 495205 - Capital Lighting, Inc.
Columbus, OH, USA
9041BK Exterior -Wall Mount
495205
9041BK Exterior -Wall Mount 495205
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Fixture UPC: 783927226899 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.7
Product Name: One Light Outdoor Fixture
UPC: 783927226899
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495205
Product Name 9041BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details