Capital Lighting, Inc. 9039RZ Exterior -Wall Mount 495201

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927225250 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927225250 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9039RZ Exterior -Wall Mount - 495201 - Capital Lighting, Inc.
Columbus, OH, USA
9039RZ Exterior -Wall Mount
495201
9039RZ Exterior -Wall Mount 495201
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927225250 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rubbed Bronze
Weight: 2.4
Product Name: One Light Outdoor Fixture
UPC: 783927225250
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495201
Product Name 9039RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details