PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 45.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Carre Bronze
Weight: 39
Product Name: Nine Light Chandelier
UPC: 783927223577
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495189 |
| Product Name | 2091CZ Large Chandeliers-Glass Shade |
| Application | Residential |