Capital Lighting, Inc. 2347OZ Large Chandeliers-Pillar Candle 495185

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 41.00 Bulb Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 27 Product Name: 12 Light Chandelier UPC: 783927225335 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 41.00 Bulb Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 27 Product Name: 12 Light Chandelier UPC: 783927225335 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
2347OZ Large Chandeliers-Pillar Candle - 495185 - Capital Lighting, Inc.
Columbus, OH, USA
2347OZ Large Chandeliers-Pillar Candle
495185
2347OZ Large Chandeliers-Pillar Candle 495185
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 41.00 Bulb Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 27 Product Name: 12 Light Chandelier UPC: 783927225335 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 41.00
Bulb
Qty: 12
Wattage: 60
Finish: Olde Bronze
Weight: 27
Product Name: 12 Light Chandelier
UPC: 783927225335
Category: Chandeliers
Glass: Clear Cylinder with Umber etched center
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495185
Product Name 2347OZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details