Capital Lighting, Inc. 2343OZ Mid. Chandeliers-Glass Up 495183

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927223331 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 81``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927223331 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 81``

Suppliers

Company
Product
Description
Supplier Links
2343OZ Mid. Chandeliers-Glass Up - 495183 - Capital Lighting, Inc.
Columbus, OH, USA
2343OZ Mid. Chandeliers-Glass Up
495183
2343OZ Mid. Chandeliers-Glass Up 495183
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927223331 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 81``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 9.5
Product Name: Three Light Chandelier
UPC: 783927223331
Category: Chandeliers
Glass: Clear Cylinder with Umber etched center
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 81``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495183
Product Name 2343OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details