Capital Lighting, Inc. 2344OZ Mid. Chandeliers-Glass Up 495181

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 783927223829 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Wire: 78``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 783927223829 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Wire: 78``

Suppliers

Company
Product
Description
Supplier Links
2344OZ Mid. Chandeliers-Glass Up - 495181 - Capital Lighting, Inc.
Columbus, OH, USA
2344OZ Mid. Chandeliers-Glass Up
495181
2344OZ Mid. Chandeliers-Glass Up 495181
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 783927223829 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Wire: 78``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 13
Product Name: Six Light Chandelier
UPC: 783927223829
Category: Chandeliers
Glass: Clear Cylinder with Umber etched center
Shipped Via: UPS
Safety Rating: cUL
Wire: 78``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495181
Product Name 2344OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details