Capital Lighting, Inc. 15232AGZ Landscape Ltg.-Path & Spread 495169

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927220958 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927220958 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15232AGZ Landscape Ltg.-Path & Spread - 495169 - Capital Lighting, Inc.
Columbus, OH, USA
15232AGZ Landscape Ltg.-Path & Spread
495169
15232AGZ Landscape Ltg.-Path & Spread 495169
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927220958 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Aged Bronze
Product Name: One Light Landscape Fixture
UPC: 783927220958
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495169
Product Name 15232AGZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details