Capital Lighting, Inc. 15236BKT Landscape Ltg.-Path & Spread 495167

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927123143 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927123143 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15236BKT Landscape Ltg.-Path & Spread - 495167 - Capital Lighting, Inc.
Columbus, OH, USA
15236BKT Landscape Ltg.-Path & Spread
495167
15236BKT Landscape Ltg.-Path & Spread 495167
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927123143 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927123143
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495167
Product Name 15236BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details