Capital Lighting, Inc. 15237OB Landscape Ltg.-Path & Spread 495166

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927039109 Category: Landscape 120V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927039109 Category: Landscape 120V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15237OB Landscape Ltg.-Path & Spread - 495166 - Capital Lighting, Inc.
Columbus, OH, USA
15237OB Landscape Ltg.-Path & Spread
495166
15237OB Landscape Ltg.-Path & Spread 495166
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927039109 Category: Landscape 120V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Brick
Product Name: One Light Landscape Fixture
UPC: 783927039109
Category: Landscape 120V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495166
Product Name 15237OB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details