Capital Lighting, Inc. 15309BKT Landscape Ltg.-Accent 495160

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.50 Length 3.50 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Textured Black Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927211352 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.50 Length 3.50 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Textured Black Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927211352 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15309BKT Landscape Ltg.-Accent - 495160 - Capital Lighting, Inc.
Columbus, OH, USA
15309BKT Landscape Ltg.-Accent
495160
15309BKT Landscape Ltg.-Accent 495160
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.50 Length 3.50 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Textured Black Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927211352 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.50
Length 3.50
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Textured Black
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 783927211352
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495160
Product Name 15309BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details