Capital Lighting, Inc. 2089CZ Mid. Chandeliers-Glass Up 495155

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 26 Product Name: Six Light Chandelier UPC: 783927223553 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 78``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 26 Product Name: Six Light Chandelier UPC: 783927223553 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 78``

Suppliers

Company
Product
Description
Supplier Links
2089CZ Mid. Chandeliers-Glass Up - 495155 - Capital Lighting, Inc.
Columbus, OH, USA
2089CZ Mid. Chandeliers-Glass Up
495155
2089CZ Mid. Chandeliers-Glass Up 495155
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 26 Product Name: Six Light Chandelier UPC: 783927223553 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 78``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Carre Bronze
Weight: 26
Product Name: Six Light Chandelier
UPC: 783927223553
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 78``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495155
Product Name 2089CZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details