Capital Lighting, Inc. 15065BBR Landscape Ltg.-Deck & Patio 495147

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927221269 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927221269 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15065BBR Landscape Ltg.-Deck & Patio - 495147 - Capital Lighting, Inc.
Columbus, OH, USA
15065BBR Landscape Ltg.-Deck & Patio
495147
15065BBR Landscape Ltg.-Deck & Patio 495147
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927221269 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.50
Length 2.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Bronzed Brass
Product Name: One Light Landscape Fixture
UPC: 783927221269
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495147
Product Name 15065BBR Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details