Capital Lighting, Inc. 15072CO Landscape Ltg.-Step Lights 495142

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Copper Product Name: One Light Step Light UPC: 783927220989 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Copper Product Name: One Light Step Light UPC: 783927220989 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15072CO Landscape Ltg.-Step Lights - 495142 - Capital Lighting, Inc.
Columbus, OH, USA
15072CO Landscape Ltg.-Step Lights
495142
15072CO Landscape Ltg.-Step Lights 495142
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Copper Product Name: One Light Step Light UPC: 783927220989 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Copper
Product Name: One Light Step Light
UPC: 783927220989
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495142
Product Name 15072CO Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details